Panasonic Chip Resistor - Surface Mount - ERJ-XGNF2400Y ERJ-XGNF2400Y

Description
Manufacturer: Panasonic Win Source Part Number: 871074-ERJ-XGNF2400Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 240 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871074-ERJ-XGNF2400Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 240 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-XGNF2400Y
871074-ERJ-XGNF2400Y
Chip Resistor - Surface Mount - ERJ-XGNF2400Y 871074-ERJ-XGNF2400Y
Manufacturer: Panasonic Win Source Part Number: 871074-ERJ-XGNF2400Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 240 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871074-ERJ-XGNF2400Y
Series: ERJ-XGN
Operating Temperature Range: -55°C ~ 125°C
Features: 240 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film
Package: 01005 (0402 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 01005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
240 OHM 32W Resistor - 52-ERJ-XGNF2400Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240 OHM 32W Resistor
52-ERJ-XGNF2400Y
240 OHM 32W Resistor 52-ERJ-XGNF2400Y
RES 240 OHM 1% 1/32W 01005 Product overview: ERJ-XGNF2400Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF2400Y can be used for catalog matching and distributor lookup.

RES 240 OHM 1% 1/32W 01005 Product overview: ERJ-XGNF2400Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF2400Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic - 51W3850 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
51W3850
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic 51W3850
Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871074-ERJ-XGNF2400Y 52-ERJ-XGNF2400Y 51W3850
Product Name Chip Resistor - Surface Mount - ERJ-XGNF2400Y 240 OHM 32W Resistor Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting / Packaging 01005 (0402 Metric) 01005
Resistance Range 240 ohms
Power Rating 0.0310 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1274FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details