Panasonic Res, Thick Film, 18K, 1%, 0.031W, 01005, Reel; Resistance Panasonic ERJ-XGNF1802Y

Description
RES, THICK FILM, 18K, 1%, 0.031W, 01005, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RES, THICK FILM, 18K, 1%, 0.031W, 01005, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 18K, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3782 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3782
Res, Thick Film, 18K, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3782
RES, THICK FILM, 18K, 1%, 0.031W, 01005, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.031W, 01005, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18K, 1%, 0.031W, 01005; Resistance Panasonic - 05X8752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.031W, 01005; Resistance Panasonic
05X8752
Res, Thick Film, 18K, 1%, 0.031W, 01005; Resistance Panasonic 05X8752
RES, THICK FILM, 18K, 1%, 0.031W, 01005; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.031W, 01005; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF1802Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF1802Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF1802Y
RES 18K OHM 1% 1/32W 01005

RES 18K OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 51W3782 05X8752 ERJ-XGNF1802Y
Product Name Res, Thick Film, 18K, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 18K, 1%, 0.031W, 01005; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 18000 ohms 18000 ohms 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers