Panasonic Res, Thick Film, 1K8, 1%, 0.031W, 01005; Resistance Panasonic ERJ-XGNF1801Y

Description
RES, THICK FILM, 1K8, 1%, 0.031W, 01005; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes
Description
RES, THICK FILM, 1K8, 1%, 0.031W, 01005; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K8, 1%, 0.031W, 01005; Resistance Panasonic - 05X8751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.031W, 01005; Resistance Panasonic
05X8751
Res, Thick Film, 1K8, 1%, 0.031W, 01005; Resistance Panasonic 05X8751
RES, THICK FILM, 1K8, 1%, 0.031W, 01005; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.031W, 01005; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K8, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3781 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3781
Res, Thick Film, 1K8, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3781
RES, THICK FILM, 1K8, 1%, 0.031W, 01005, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.031W, 01005, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8751 51W3781
Product Name Res, Thick Film, 1K8, 1%, 0.031W, 01005; Resistance Panasonic Res, Thick Film, 1K8, 1%, 0.031W, 01005, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 1800 ohms 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers