Panasonic Res, Aec-Q200, Thick Film, 1K1, 1206; Resistance Panasonic ERJ-UP8J112V

Description
RES, AEC-Q200, THICK FILM, 1K1, 1206; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 1K1, 1206; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 1K1, 1206; Resistance Panasonic - 63AC1498 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K1, 1206; Resistance Panasonic
63AC1498
Res, Aec-Q200, Thick Film, 1K1, 1206; Resistance Panasonic 63AC1498
RES, AEC-Q200, THICK FILM, 1K1, 1206; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K1, 1206; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1K1, 1206; Resistance Panasonic - 63AC0318 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K1, 1206; Resistance Panasonic
63AC0318
Res, Aec-Q200, Thick Film, 1K1, 1206; Resistance Panasonic 63AC0318
RES, AEC-Q200, THICK FILM, 1K1, 1206; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K1, 1206; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1498
Product Name Res, Aec-Q200, Thick Film, 1K1, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details