Panasonic Res, Aec-Q200, Thick Film, 576R, 1206; Resistance Panasonic ERJ-UP8F5760V

Description
RES, AEC-Q200, THICK FILM, 576R, 1206; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 576R, 1206; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 576R, 1206; Resistance Panasonic - 63AC1363 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 576R, 1206; Resistance Panasonic
63AC1363
Res, Aec-Q200, Thick Film, 576R, 1206; Resistance Panasonic 63AC1363
RES, AEC-Q200, THICK FILM, 576R, 1206; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 576R, 1206; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 576R, 1206; Resistance Panasonic - 63AC0250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 576R, 1206; Resistance Panasonic
63AC0250
Res, Aec-Q200, Thick Film, 576R, 1206; Resistance Panasonic 63AC0250
RES, AEC-Q200, THICK FILM, 576R, 1206; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 576R, 1206; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1363
Product Name Res, Aec-Q200, Thick Film, 576R, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 576 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details