Panasonic Res, Aec-Q200, Thick Film, 52K3, 1206; Resistance Panasonic ERJ-UP8F5232V

Description
RES, AEC-Q200, THICK FILM, 52K3, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 52K3, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 52K3, 1206; Resistance Panasonic - 63AC0235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 52K3, 1206; Resistance Panasonic
63AC0235
Res, Aec-Q200, Thick Film, 52K3, 1206; Resistance Panasonic 63AC0235
RES, AEC-Q200, THICK FILM, 52K3, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 52K3, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 52K3, 1206; Resistance Panasonic - 63AC1348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 52K3, 1206; Resistance Panasonic
63AC1348
Res, Aec-Q200, Thick Film, 52K3, 1206; Resistance Panasonic 63AC1348
RES, AEC-Q200, THICK FILM, 52K3, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 52K3, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0235
Product Name Res, Aec-Q200, Thick Film, 52K3, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details