Panasonic Res, Aec-Q200, Thick Film, 51K1, 1206; Resistance Panasonic ERJ-UP8F5112V

Description
RES, AEC-Q200, THICK FILM, 51K1, 1206; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 51K1, 1206; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 51K1, 1206; Resistance Panasonic - 63AC0231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 51K1, 1206; Resistance Panasonic
63AC0231
Res, Aec-Q200, Thick Film, 51K1, 1206; Resistance Panasonic 63AC0231
RES, AEC-Q200, THICK FILM, 51K1, 1206; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 51K1, 1206; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 51K1, 1206; Resistance Panasonic - 63AC0230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 51K1, 1206; Resistance Panasonic
63AC0230
Res, Aec-Q200, Thick Film, 51K1, 1206; Resistance Panasonic 63AC0230
RES, AEC-Q200, THICK FILM, 51K1, 1206; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 51K1, 1206; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0231
Product Name Res, Aec-Q200, Thick Film, 51K1, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details