RES, AEC-Q200, THICK FILM, 36R, 1206; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 36R, 1206; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 63AC2192 |
| Product Name | Res, Aec-Q200, Thick Film, 36R, 1206; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 36 ohms |
| Tolerance | 1 +/- % |