Panasonic Res, Aec-Q200, Thick Film, 30R9, 1206; Resistance Panasonic ERJ-UP8F30R9V

Description
RES, AEC-Q200, THICK FILM, 30R9, 1206; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 30R9, 1206; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 30R9, 1206; Resistance Panasonic - 63AC1212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 30R9, 1206; Resistance Panasonic
63AC1212
Res, Aec-Q200, Thick Film, 30R9, 1206; Resistance Panasonic 63AC1212
RES, AEC-Q200, THICK FILM, 30R9, 1206; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 30R9, 1206; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 30R9, 1206; Resistance Panasonic - 63AC1211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 30R9, 1206; Resistance Panasonic
63AC1211
Res, Aec-Q200, Thick Film, 30R9, 1206; Resistance Panasonic 63AC1211
RES, AEC-Q200, THICK FILM, 30R9, 1206; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 30R9, 1206; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1212
Product Name Res, Aec-Q200, Thick Film, 30R9, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers