Panasonic Res, Aec-Q200, Thick Film, 26K1, 1206; Resistance Panasonic ERJ-UP8F2612V

Description
RES, AEC-Q200, THICK FILM, 26K1, 1206; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 26K1, 1206; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 26K1, 1206; Resistance Panasonic - 63AC1177 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 26K1, 1206; Resistance Panasonic
63AC1177
Res, Aec-Q200, Thick Film, 26K1, 1206; Resistance Panasonic 63AC1177
RES, AEC-Q200, THICK FILM, 26K1, 1206; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 26K1, 1206; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 26K1, 1206; Resistance Panasonic - 63AC1178 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 26K1, 1206; Resistance Panasonic
63AC1178
Res, Aec-Q200, Thick Film, 26K1, 1206; Resistance Panasonic 63AC1178
RES, AEC-Q200, THICK FILM, 26K1, 1206; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 26K1, 1206; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1177
Product Name Res, Aec-Q200, Thick Film, 26K1, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details