Panasonic Chip Resistor - Surface Mount ERJ-UP8D9531V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 9.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 9.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D9531V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D9531V
Chip Resistor - Surface Mount ERJ-UP8D9531V
1206 ANTI-SULFUR 0.66W, 0.5%, 9.

1206 ANTI-SULFUR 0.66W, 0.5%, 9.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 9K53, 1206; Resistance Panasonic - 63AC0955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 9K53, 1206; Resistance Panasonic
63AC0955
Res, Aec-Q200, Thick Film, 9K53, 1206; Resistance Panasonic 63AC0955
RES, AEC-Q200, THICK FILM, 9K53, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 9K53, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 9K53, 1206; Resistance Panasonic - 63AC1980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 9K53, 1206; Resistance Panasonic
63AC1980
Res, Aec-Q200, Thick Film, 9K53, 1206; Resistance Panasonic 63AC1980
RES, AEC-Q200, THICK FILM, 9K53, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 9K53, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D9531V 63AC0955
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 9K53, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 9530 ohms 9530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
3 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD124JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details