Panasonic Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic ERJ-UP8D73R2V

Description
RES, AEC-Q200, THICK FILM, 73R2, 1206; Resistance:73.2ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 73R2, 1206; Resistance:73.2ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic - 63AC0887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic
63AC0887
Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic 63AC0887
RES, AEC-Q200, THICK FILM, 73R2, 1206; Resistance:73.2ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 73R2, 1206; Resistance:73.2ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic - 63AC1946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic
63AC1946
Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic 63AC1946
RES, AEC-Q200, THICK FILM, 73R2, 1206; Resistance:73.2ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 73R2, 1206; Resistance:73.2ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0887
Product Name Res, Aec-Q200, Thick Film, 73R2, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers