Panasonic Res, Aec-Q200, Thick Film, 665K, 1206; Resistance Panasonic ERJ-UP8D6653V

Description
RES, AEC-Q200, THICK FILM, 665K, 1206; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 665K, 1206; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 665K, 1206; Resistance Panasonic - 63AC0865 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 665K, 1206; Resistance Panasonic
63AC0865
Res, Aec-Q200, Thick Film, 665K, 1206; Resistance Panasonic 63AC0865
RES, AEC-Q200, THICK FILM, 665K, 1206; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 665K, 1206; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 665K, 1206; Resistance Panasonic - 63AC0010 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 665K, 1206; Resistance Panasonic
63AC0010
Res, Aec-Q200, Thick Film, 665K, 1206; Resistance Panasonic 63AC0010
RES, AEC-Q200, THICK FILM, 665K, 1206; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 665K, 1206; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0865
Product Name Res, Aec-Q200, Thick Film, 665K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 665000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details