Panasonic Chip Resistor - Surface Mount ERJ-UP8D6491V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 6.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D6491V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D6491V
Chip Resistor - Surface Mount ERJ-UP8D6491V
1206 ANTI-SULFUR 0.66W, 0.5%, 6.

1206 ANTI-SULFUR 0.66W, 0.5%, 6.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 6K49, 1206; Resistance Panasonic - 63AC0860 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6K49, 1206; Resistance Panasonic
63AC0860
Res, Aec-Q200, Thick Film, 6K49, 1206; Resistance Panasonic 63AC0860
RES, AEC-Q200, THICK FILM, 6K49, 1206; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6K49, 1206; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 6K49, 1206; Resistance Panasonic - 63AC0861 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6K49, 1206; Resistance Panasonic
63AC0861
Res, Aec-Q200, Thick Film, 6K49, 1206; Resistance Panasonic 63AC0861
RES, AEC-Q200, THICK FILM, 6K49, 1206; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6K49, 1206; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D6491V 63AC0860
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 6K49, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6490 ohms 6490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2004FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details