Panasonic Res, Aec-Q200, Thick Film, 63R4, 1206; Resistance Panasonic ERJ-UP8D63R4V

Description
RES, AEC-Q200, THICK FILM, 63R4, 1206; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 63R4, 1206; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 63R4, 1206; Resistance Panasonic - 63AC0855 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 63R4, 1206; Resistance Panasonic
63AC0855
Res, Aec-Q200, Thick Film, 63R4, 1206; Resistance Panasonic 63AC0855
RES, AEC-Q200, THICK FILM, 63R4, 1206; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 63R4, 1206; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 63R4, 1206; Resistance Panasonic - 63AC1927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 63R4, 1206; Resistance Panasonic
63AC1927
Res, Aec-Q200, Thick Film, 63R4, 1206; Resistance Panasonic 63AC1927
RES, AEC-Q200, THICK FILM, 63R4, 1206; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 63R4, 1206; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0855
Product Name Res, Aec-Q200, Thick Film, 63R4, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details