Panasonic Res, Aec-Q200, Thick Film, 61K9, 1206; Resistance Panasonic ERJ-UP8D6192V

Description
RES, AEC-Q200, THICK FILM, 61K9, 1206; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 61K9, 1206; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 61K9, 1206; Resistance Panasonic - 63AC0849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 61K9, 1206; Resistance Panasonic
63AC0849
Res, Aec-Q200, Thick Film, 61K9, 1206; Resistance Panasonic 63AC0849
RES, AEC-Q200, THICK FILM, 61K9, 1206; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 61K9, 1206; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 61K9, 1206; Resistance Panasonic - 63AC0848 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 61K9, 1206; Resistance Panasonic
63AC0848
Res, Aec-Q200, Thick Film, 61K9, 1206; Resistance Panasonic 63AC0848
RES, AEC-Q200, THICK FILM, 61K9, 1206; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 61K9, 1206; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0849
Product Name Res, Aec-Q200, Thick Film, 61K9, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details