Panasonic Res, Aec-Q200, Thick Film, 57K6, 1206; Resistance Panasonic ERJ-UP8D5762V

Description
RES, AEC-Q200, THICK FILM, 57K6, 1206; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 57K6, 1206; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 57K6, 1206; Resistance Panasonic - 63AC0831 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 57K6, 1206; Resistance Panasonic
63AC0831
Res, Aec-Q200, Thick Film, 57K6, 1206; Resistance Panasonic 63AC0831
RES, AEC-Q200, THICK FILM, 57K6, 1206; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 57K6, 1206; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 57K6, 1206; Resistance Panasonic - 63AC0832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 57K6, 1206; Resistance Panasonic
63AC0832
Res, Aec-Q200, Thick Film, 57K6, 1206; Resistance Panasonic 63AC0832
RES, AEC-Q200, THICK FILM, 57K6, 1206; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 57K6, 1206; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0831
Product Name Res, Aec-Q200, Thick Film, 57K6, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers