Panasonic Chip Resistor - Surface Mount ERJ-UP8D4420V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 44
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 44
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D4420V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D4420V
Chip Resistor - Surface Mount ERJ-UP8D4420V
1206 ANTI-SULFUR 0.66W, 0.5%, 44

1206 ANTI-SULFUR 0.66W, 0.5%, 44

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 442R, 1206; Resistance Panasonic - 63AC0769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 442R, 1206; Resistance Panasonic
63AC0769
Res, Aec-Q200, Thick Film, 442R, 1206; Resistance Panasonic 63AC0769
RES, AEC-Q200, THICK FILM, 442R, 1206; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 442R, 1206; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 442R, 1206; Resistance Panasonic - 63AC0770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 442R, 1206; Resistance Panasonic
63AC0770
Res, Aec-Q200, Thick Film, 442R, 1206; Resistance Panasonic 63AC0770
RES, AEC-Q200, THICK FILM, 442R, 1206; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 442R, 1206; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D4420V 63AC0769
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 442R, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 442 ohms 442 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details