Panasonic Res, Aec-Q200, Thick Film, 43R, 1206; Resistance Panasonic ERJ-UP8D43R0V

Description
RES, AEC-Q200, THICK FILM, 43R, 1206; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 43R, 1206; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 43R, 1206; Resistance Panasonic - 63AC1870 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 43R, 1206; Resistance Panasonic
63AC1870
Res, Aec-Q200, Thick Film, 43R, 1206; Resistance Panasonic 63AC1870
RES, AEC-Q200, THICK FILM, 43R, 1206; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 43R, 1206; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 43R, 1206; Resistance Panasonic - 62AC9944 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 43R, 1206; Resistance Panasonic
62AC9944
Res, Aec-Q200, Thick Film, 43R, 1206; Resistance Panasonic 62AC9944
RES, AEC-Q200, THICK FILM, 43R, 1206; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 43R, 1206; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP8D43R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D43R0V
Chip Resistor - Surface Mount ERJ-UP8D43R0V
1206 ANTI-SULFUR 0.66W, 0.5%, 43

1206 ANTI-SULFUR 0.66W, 0.5%, 43

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 63AC1870 ERJ-UP8D43R0V
Product Name Res, Aec-Q200, Thick Film, 43R, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 43 ohms 43 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details