Panasonic Res, Aec-Q200, Thick Film, 34R8, 1206; Resistance Panasonic ERJ-UP8D34R8V

Description
RES, AEC-Q200, THICK FILM, 34R8, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 34R8, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 34R8, 1206; Resistance Panasonic - 63AC0700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 34R8, 1206; Resistance Panasonic
63AC0700
Res, Aec-Q200, Thick Film, 34R8, 1206; Resistance Panasonic 63AC0700
RES, AEC-Q200, THICK FILM, 34R8, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 34R8, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 34R8, 1206; Resistance Panasonic - 62AC9913 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 34R8, 1206; Resistance Panasonic
62AC9913
Res, Aec-Q200, Thick Film, 34R8, 1206; Resistance Panasonic 62AC9913
RES, AEC-Q200, THICK FILM, 34R8, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 34R8, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0700
Product Name Res, Aec-Q200, Thick Film, 34R8, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details