Panasonic Res, Aec-Q200, Thick Film, 34K8, 1206; Resistance Panasonic ERJ-UP8D3482V

Description
RES, AEC-Q200, THICK FILM, 34K8, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 34K8, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 34K8, 1206; Resistance Panasonic - 63AC0708 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 34K8, 1206; Resistance Panasonic
63AC0708
Res, Aec-Q200, Thick Film, 34K8, 1206; Resistance Panasonic 63AC0708
RES, AEC-Q200, THICK FILM, 34K8, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 34K8, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 34K8, 1206; Resistance Panasonic - 63AC0707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 34K8, 1206; Resistance Panasonic
63AC0707
Res, Aec-Q200, Thick Film, 34K8, 1206; Resistance Panasonic 63AC0707
RES, AEC-Q200, THICK FILM, 34K8, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 34K8, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0708
Product Name Res, Aec-Q200, Thick Film, 34K8, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details