Panasonic Res, Aec-Q200, Thick Film, 28K7, 1206; Resistance Panasonic ERJ-UP8D2872V

Description
RES, AEC-Q200, THICK FILM, 28K7, 1206; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 28K7, 1206; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 28K7, 1206; Resistance Panasonic - 63AC1807 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 28K7, 1206; Resistance Panasonic
63AC1807
Res, Aec-Q200, Thick Film, 28K7, 1206; Resistance Panasonic 63AC1807
RES, AEC-Q200, THICK FILM, 28K7, 1206; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 28K7, 1206; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 28K7, 1206; Resistance Panasonic - 63AC0666 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 28K7, 1206; Resistance Panasonic
63AC0666
Res, Aec-Q200, Thick Film, 28K7, 1206; Resistance Panasonic 63AC0666
RES, AEC-Q200, THICK FILM, 28K7, 1206; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 28K7, 1206; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP8D2872V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D2872V
Chip Resistor - Surface Mount ERJ-UP8D2872V
1206 ANTI-SULFUR 0.66W, 0.5%, 28

1206 ANTI-SULFUR 0.66W, 0.5%, 28

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 63AC1807 ERJ-UP8D2872V
Product Name Res, Aec-Q200, Thick Film, 28K7, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 28700 ohms 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details