Panasonic Res, Aec-Q200, Thick Film, 27R4, 1206; Resistance Panasonic ERJ-UP8D27R4V

Description
RES, AEC-Q200, THICK FILM, 27R4, 1206; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 27R4, 1206; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 27R4, 1206; Resistance Panasonic - 63AC1796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 27R4, 1206; Resistance Panasonic
63AC1796
Res, Aec-Q200, Thick Film, 27R4, 1206; Resistance Panasonic 63AC1796
RES, AEC-Q200, THICK FILM, 27R4, 1206; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 27R4, 1206; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 27R4, 1206; Resistance Panasonic - 63AC0650 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 27R4, 1206; Resistance Panasonic
63AC0650
Res, Aec-Q200, Thick Film, 27R4, 1206; Resistance Panasonic 63AC0650
RES, AEC-Q200, THICK FILM, 27R4, 1206; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 27R4, 1206; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1796
Product Name Res, Aec-Q200, Thick Film, 27R4, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details