Panasonic Res, Aec-Q200, Thick Film, 267K, 1206; Resistance Panasonic ERJ-UP8D2673V

Description
RES, AEC-Q200, THICK FILM, 267K, 1206; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 267K, 1206; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 267K, 1206; Resistance Panasonic - 63AC0647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 267K, 1206; Resistance Panasonic
63AC0647
Res, Aec-Q200, Thick Film, 267K, 1206; Resistance Panasonic 63AC0647
RES, AEC-Q200, THICK FILM, 267K, 1206; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 267K, 1206; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 267K, 1206; Resistance Panasonic - 63AC0648 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 267K, 1206; Resistance Panasonic
63AC0648
Res, Aec-Q200, Thick Film, 267K, 1206; Resistance Panasonic 63AC0648
RES, AEC-Q200, THICK FILM, 267K, 1206; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 267K, 1206; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0647
Product Name Res, Aec-Q200, Thick Film, 267K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 267000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details