Panasonic Res, Aec-Q200, Thick Film, 255K, 1206; Resistance Panasonic ERJ-UP8D2553V

Description
RES, AEC-Q200, THICK FILM, 255K, 1206; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 255K, 1206; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 255K, 1206; Resistance Panasonic - 63AC0639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 255K, 1206; Resistance Panasonic
63AC0639
Res, Aec-Q200, Thick Film, 255K, 1206; Resistance Panasonic 63AC0639
RES, AEC-Q200, THICK FILM, 255K, 1206; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 255K, 1206; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 255K, 1206; Resistance Panasonic - 62AC9883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 255K, 1206; Resistance Panasonic
62AC9883
Res, Aec-Q200, Thick Film, 255K, 1206; Resistance Panasonic 62AC9883
RES, AEC-Q200, THICK FILM, 255K, 1206; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 255K, 1206; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0639
Product Name Res, Aec-Q200, Thick Film, 255K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 255000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details