Panasonic Res, Aec-Q200, Thick Film, 25K5, 1206; Resistance Panasonic ERJ-UP8D2552V

Description
RES, AEC-Q200, THICK FILM, 25K5, 1206; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 25K5, 1206; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 25K5, 1206; Resistance Panasonic - 63AC0638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 25K5, 1206; Resistance Panasonic
63AC0638
Res, Aec-Q200, Thick Film, 25K5, 1206; Resistance Panasonic 63AC0638
RES, AEC-Q200, THICK FILM, 25K5, 1206; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 25K5, 1206; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 25K5, 1206; Resistance Panasonic - 63AC1788 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 25K5, 1206; Resistance Panasonic
63AC1788
Res, Aec-Q200, Thick Film, 25K5, 1206; Resistance Panasonic 63AC1788
RES, AEC-Q200, THICK FILM, 25K5, 1206; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 25K5, 1206; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP8D2552V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D2552V
Chip Resistor - Surface Mount ERJ-UP8D2552V
1206 ANTI-SULFUR 0.66W, 0.5%, 25

1206 ANTI-SULFUR 0.66W, 0.5%, 25

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 63AC0638 ERJ-UP8D2552V
Product Name Res, Aec-Q200, Thick Film, 25K5, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 25500 ohms 25500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details