Panasonic Res, Aec-Q200, Thick Film, 232R, 1206; Resistance Panasonic ERJ-UP8D2320V

Description
RES, AEC-Q200, THICK FILM, 232R, 1206; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 232R, 1206; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 232R, 1206; Resistance Panasonic - 63AC0615 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 232R, 1206; Resistance Panasonic
63AC0615
Res, Aec-Q200, Thick Film, 232R, 1206; Resistance Panasonic 63AC0615
RES, AEC-Q200, THICK FILM, 232R, 1206; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 232R, 1206; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 232R, 1206; Resistance Panasonic - 62AC9872 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 232R, 1206; Resistance Panasonic
62AC9872
Res, Aec-Q200, Thick Film, 232R, 1206; Resistance Panasonic 62AC9872
RES, AEC-Q200, THICK FILM, 232R, 1206; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 232R, 1206; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0615
Product Name Res, Aec-Q200, Thick Film, 232R, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details