Panasonic Chip Resistor - Surface Mount ERJ-UP8D2211V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 2.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D2211V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D2211V
Chip Resistor - Surface Mount ERJ-UP8D2211V
1206 ANTI-SULFUR 0.66W, 0.5%, 2.

1206 ANTI-SULFUR 0.66W, 0.5%, 2.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K21, 1206; Resistance Panasonic - 63AC1766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K21, 1206; Resistance Panasonic
63AC1766
Res, Aec-Q200, Thick Film, 2K21, 1206; Resistance Panasonic 63AC1766
RES, AEC-Q200, THICK FILM, 2K21, 1206; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K21, 1206; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K21, 1206; Resistance Panasonic - 62AC9869 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K21, 1206; Resistance Panasonic
62AC9869
Res, Aec-Q200, Thick Film, 2K21, 1206; Resistance Panasonic 62AC9869
RES, AEC-Q200, THICK FILM, 2K21, 1206; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K21, 1206; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D2211V 63AC1766
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2K21, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2210 ohms 2210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details