RES, AEC-Q200, THICK FILM, 1K82, 1206; Resistance:1.82kohm;
RES, AEC-Q200, THICK FILM, 1K82, 1206; Resistance:1.82kohm;
1206 ANTI-SULFUR 0.66W, 0.5%, 1.
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 63AC1741 | ERJ-UP8D1821V |
| Product Name | Res, Aec-Q200, Thick Film, 1K82, 1206; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | |
| Resistance Range | 1820 ohms | 1820 ohms |