Panasonic Res, Aec-Q200, Thick Film, 13K3, 1206; Resistance Panasonic ERJ-UP8D1332V

Description
RES, AEC-Q200, THICK FILM, 13K3, 1206; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 13K3, 1206; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 13K3, 1206; Resistance Panasonic - 63AC0496 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 13K3, 1206; Resistance Panasonic
63AC0496
Res, Aec-Q200, Thick Film, 13K3, 1206; Resistance Panasonic 63AC0496
RES, AEC-Q200, THICK FILM, 13K3, 1206; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 13K3, 1206; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 13K3, 1206; Resistance Panasonic - 63AC1704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 13K3, 1206; Resistance Panasonic
63AC1704
Res, Aec-Q200, Thick Film, 13K3, 1206; Resistance Panasonic 63AC1704
RES, AEC-Q200, THICK FILM, 13K3, 1206; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 13K3, 1206; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0496
Product Name Res, Aec-Q200, Thick Film, 13K3, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details