Panasonic Chip Resistor - Surface Mount ERJ-UP8D1200V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 12
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D1200V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D1200V
Chip Resistor - Surface Mount ERJ-UP8D1200V
1206 ANTI-SULFUR 0.66W, 0.5%, 12

1206 ANTI-SULFUR 0.66W, 0.5%, 12

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 120R, 1206; Resistance Panasonic - 63AC1689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 120R, 1206; Resistance Panasonic
63AC1689
Res, Aec-Q200, Thick Film, 120R, 1206; Resistance Panasonic 63AC1689
RES, AEC-Q200, THICK FILM, 120R, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 120R, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 120R, 1206; Resistance Panasonic - 63AC0471 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 120R, 1206; Resistance Panasonic
63AC0471
Res, Aec-Q200, Thick Film, 120R, 1206; Resistance Panasonic 63AC0471
RES, AEC-Q200, THICK FILM, 120R, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 120R, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D1200V 63AC1689
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 120R, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 120 ohms 120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1072FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers