Panasonic Res, Aec-Q200, Thick Film, 11R5, 1206; Resistance Panasonic ERJ-UP8D11R5V

Description
RES, AEC-Q200, THICK FILM, 11R5, 1206; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 11R5, 1206; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 11R5, 1206; Resistance Panasonic - 63AC1674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 11R5, 1206; Resistance Panasonic
63AC1674
Res, Aec-Q200, Thick Film, 11R5, 1206; Resistance Panasonic 63AC1674
RES, AEC-Q200, THICK FILM, 11R5, 1206; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 11R5, 1206; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 11R5, 1206; Resistance Panasonic - 62AC9780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 11R5, 1206; Resistance Panasonic
62AC9780
Res, Aec-Q200, Thick Film, 11R5, 1206; Resistance Panasonic 62AC9780
RES, AEC-Q200, THICK FILM, 11R5, 1206; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 11R5, 1206; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1674
Product Name Res, Aec-Q200, Thick Film, 11R5, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details