Panasonic Chip Resistor - Surface Mount ERJ-UP8D10R0V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 10
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D10R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D10R0V
Chip Resistor - Surface Mount ERJ-UP8D10R0V
1206 ANTI-SULFUR 0.66W, 0.5%, 10

1206 ANTI-SULFUR 0.66W, 0.5%, 10

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10R, 1206; Resistance Panasonic - 62AC9769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10R, 1206; Resistance Panasonic
62AC9769
Res, Aec-Q200, Thick Film, 10R, 1206; Resistance Panasonic 62AC9769
RES, AEC-Q200, THICK FILM, 10R, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10R, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 10R, 1206; Resistance Panasonic - 63AC0436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10R, 1206; Resistance Panasonic
63AC0436
Res, Aec-Q200, Thick Film, 10R, 1206; Resistance Panasonic 63AC0436
RES, AEC-Q200, THICK FILM, 10R, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10R, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D10R0V 62AC9769
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 10R, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details