Panasonic Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic ERJ-UP6J684V

Description
CHIP RES, THICK FILM, 680K, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 680K, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic - 68AC3934 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic
68AC3934
Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic 68AC3934
CHIP RES, THICK FILM, 680K, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 680K, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic - 68AC3935 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic
68AC3935
Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic 68AC3935
CHIP RES, THICK FILM, 680K, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 680K, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3934
Product Name Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details