Panasonic Chip Res, Thick Film, 5R1, 0.5W, 0805; Resistance Panasonic ERJ-UP6J5R1V

Description
CHIP RES, THICK FILM, 5R1, 0.5W, 0805; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5R1, 0.5W, 0805; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5R1, 0.5W, 0805; Resistance Panasonic - 68AC3888 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5R1, 0.5W, 0805; Resistance Panasonic
68AC3888
Chip Res, Thick Film, 5R1, 0.5W, 0805; Resistance Panasonic 68AC3888
CHIP RES, THICK FILM, 5R1, 0.5W, 0805; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5R1, 0.5W, 0805; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5R1, 0.5W, 0805; Resistance Panasonic - 68AC3889 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5R1, 0.5W, 0805; Resistance Panasonic
68AC3889
Chip Res, Thick Film, 5R1, 0.5W, 0805; Resistance Panasonic 68AC3889
CHIP RES, THICK FILM, 5R1, 0.5W, 0805; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5R1, 0.5W, 0805; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3888
Product Name Chip Res, Thick Film, 5R1, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5.1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details