Panasonic Chip Res, Thick Film, 3R6, 0.5W, 0805; Resistance Panasonic ERJ-UP6J3R6V

Description
CHIP RES, THICK FILM, 3R6, 0.5W, 0805; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3R6, 0.5W, 0805; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3R6, 0.5W, 0805; Resistance Panasonic - 68AC3816 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3R6, 0.5W, 0805; Resistance Panasonic
68AC3816
Chip Res, Thick Film, 3R6, 0.5W, 0805; Resistance Panasonic 68AC3816
CHIP RES, THICK FILM, 3R6, 0.5W, 0805; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3R6, 0.5W, 0805; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3R6, 0.5W, 0805; Resistance Panasonic - 68AC3817 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3R6, 0.5W, 0805; Resistance Panasonic
68AC3817
Chip Res, Thick Film, 3R6, 0.5W, 0805; Resistance Panasonic 68AC3817
CHIP RES, THICK FILM, 3R6, 0.5W, 0805; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3R6, 0.5W, 0805; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3816
Product Name Chip Res, Thick Film, 3R6, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3.6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details