Panasonic Chip Res, Thick Film, 390R, 0.5W, 0805; Resistance Panasonic ERJ-UP6J391V

Description
CHIP RES, THICK FILM, 390R, 0.5W, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 390R, 0.5W, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 390R, 0.5W, 0805; Resistance Panasonic - 68AC3857 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390R, 0.5W, 0805; Resistance Panasonic
68AC3857
Chip Res, Thick Film, 390R, 0.5W, 0805; Resistance Panasonic 68AC3857
CHIP RES, THICK FILM, 390R, 0.5W, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 390R, 0.5W, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 390R, 0.5W, 0805; Resistance Panasonic - 68AC3856 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390R, 0.5W, 0805; Resistance Panasonic
68AC3856
Chip Res, Thick Film, 390R, 0.5W, 0805; Resistance Panasonic 68AC3856
CHIP RES, THICK FILM, 390R, 0.5W, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 390R, 0.5W, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3857
Product Name Chip Res, Thick Film, 390R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details