Panasonic Chip Res, Thick Film, 39R, 0.5W, 0805; Resistance Panasonic ERJ-UP6J390V

Description
CHIP RES, THICK FILM, 39R, 0.5W, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39R, 0.5W, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39R, 0.5W, 0805; Resistance Panasonic - 68AC3854 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.5W, 0805; Resistance Panasonic
68AC3854
Chip Res, Thick Film, 39R, 0.5W, 0805; Resistance Panasonic 68AC3854
CHIP RES, THICK FILM, 39R, 0.5W, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.5W, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 39R, 0.5W, 0805; Resistance Panasonic - 68AC3855 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.5W, 0805; Resistance Panasonic
68AC3855
Chip Res, Thick Film, 39R, 0.5W, 0805; Resistance Panasonic 68AC3855
CHIP RES, THICK FILM, 39R, 0.5W, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.5W, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3854
Product Name Chip Res, Thick Film, 39R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details