Panasonic Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic ERJ-UP6J362V

Description
CHIP RES, THICK FILM, 3K6, 0.5W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K6, 0.5W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic - 68AC3848 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic
68AC3848
Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic 68AC3848
CHIP RES, THICK FILM, 3K6, 0.5W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 3K6, 0.5W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic - 68AC3849 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic
68AC3849
Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic 68AC3849
CHIP RES, THICK FILM, 3K6, 0.5W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 3K6, 0.5W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3848
Product Name Chip Res, Thick Film, 3K6, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176058-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
3 suppliers