Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP6J331V

Description
RES 330 OHM 5% 1/2W 0805
Datasheet
Description
RES 330 OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP6J331V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP6J331V
Resistors - Chip Resistor - Surface Mount ERJ-UP6J331V
RES 330 OHM 5% 1/2W 0805

RES 330 OHM 5% 1/2W 0805

Supplier's Site
Chip Res, Thick Film, 330R, 0.5W, 0805; Resistance Panasonic - 68AC3834 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330R, 0.5W, 0805; Resistance Panasonic
68AC3834
Chip Res, Thick Film, 330R, 0.5W, 0805; Resistance Panasonic 68AC3834
CHIP RES, THICK FILM, 330R, 0.5W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 330R, 0.5W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 330R, 0.5W, 0805; Resistance Panasonic - 68AC3835 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330R, 0.5W, 0805; Resistance Panasonic
68AC3835
Chip Res, Thick Film, 330R, 0.5W, 0805; Resistance Panasonic 68AC3835
CHIP RES, THICK FILM, 330R, 0.5W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 330R, 0.5W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP6J331V 68AC3834
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 330R, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details