Panasonic Chip Res, Thick Film, 22R, 0.5W, 0805; Resistance Panasonic ERJ-UP6J220V

Description
CHIP RES, THICK FILM, 22R, 0.5W, 0805; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22R, 0.5W, 0805; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22R, 0.5W, 0805; Resistance Panasonic - 68AC3776 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R, 0.5W, 0805; Resistance Panasonic
68AC3776
Chip Res, Thick Film, 22R, 0.5W, 0805; Resistance Panasonic 68AC3776
CHIP RES, THICK FILM, 22R, 0.5W, 0805; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R, 0.5W, 0805; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 22R, 0.5W, 0805; Resistance Panasonic - 68AC3777 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R, 0.5W, 0805; Resistance Panasonic
68AC3777
Chip Res, Thick Film, 22R, 0.5W, 0805; Resistance Panasonic 68AC3777
CHIP RES, THICK FILM, 22R, 0.5W, 0805; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R, 0.5W, 0805; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3776
Product Name Chip Res, Thick Film, 22R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details