Panasonic Chip Res, Thick Film, 1R6, 0.5W, 0805; Resistance Panasonic ERJ-UP6J1R6V

Description
CHIP RES, THICK FILM, 1R6, 0.5W, 0805; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1R6, 0.5W, 0805; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1R6, 0.5W, 0805; Resistance Panasonic - 68AC3668 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1R6, 0.5W, 0805; Resistance Panasonic
68AC3668
Chip Res, Thick Film, 1R6, 0.5W, 0805; Resistance Panasonic 68AC3668
CHIP RES, THICK FILM, 1R6, 0.5W, 0805; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1R6, 0.5W, 0805; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1R6, 0.5W, 0805; Resistance Panasonic - 68AC3669 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1R6, 0.5W, 0805; Resistance Panasonic
68AC3669
Chip Res, Thick Film, 1R6, 0.5W, 0805; Resistance Panasonic 68AC3669
CHIP RES, THICK FILM, 1R6, 0.5W, 0805; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1R6, 0.5W, 0805; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3668
Product Name Chip Res, Thick Film, 1R6, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details