Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP6J152V

Description
RES 1.5K OHM 5% 1/2W 0805
Datasheet
Description
RES 1.5K OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP6J152V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP6J152V
Resistors - Chip Resistor - Surface Mount ERJ-UP6J152V
RES 1.5K OHM 5% 1/2W 0805

RES 1.5K OHM 5% 1/2W 0805

Supplier's Site
Chip Res, Thick Film, 1K5, 0.5W, 0805; Resistance Panasonic - 68AC3725 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K5, 0.5W, 0805; Resistance Panasonic
68AC3725
Chip Res, Thick Film, 1K5, 0.5W, 0805; Resistance Panasonic 68AC3725
CHIP RES, THICK FILM, 1K5, 0.5W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K5, 0.5W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K5, 0.5W, 0805; Resistance Panasonic - 68AC3724 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K5, 0.5W, 0805; Resistance Panasonic
68AC3724
Chip Res, Thick Film, 1K5, 0.5W, 0805; Resistance Panasonic 68AC3724
CHIP RES, THICK FILM, 1K5, 0.5W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K5, 0.5W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP6J152V 68AC3725
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K5, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details