Panasonic Chip Res, Thick Film, 130K, 0.5W, 0805; Resistance Panasonic ERJ-UP6J134V

Description
CHIP RES, THICK FILM, 130K, 0.5W, 0805; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 130K, 0.5W, 0805; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 130K, 0.5W, 0805; Resistance Panasonic - 68AC3717 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130K, 0.5W, 0805; Resistance Panasonic
68AC3717
Chip Res, Thick Film, 130K, 0.5W, 0805; Resistance Panasonic 68AC3717
CHIP RES, THICK FILM, 130K, 0.5W, 0805; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 130K, 0.5W, 0805; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 130K, 0.5W, 0805; Resistance Panasonic - 68AC3716 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130K, 0.5W, 0805; Resistance Panasonic
68AC3716
Chip Res, Thick Film, 130K, 0.5W, 0805; Resistance Panasonic 68AC3716
CHIP RES, THICK FILM, 130K, 0.5W, 0805; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 130K, 0.5W, 0805; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3717
Product Name Chip Res, Thick Film, 130K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers