Panasonic Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic ERJ-UP6F6803V

Description
CHIP RES, THICK FILM, 680K, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 680K, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic - 68AC3626 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic
68AC3626
Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic 68AC3626
CHIP RES, THICK FILM, 680K, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 680K, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic - 68AC3627 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic
68AC3627
Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic 68AC3627
CHIP RES, THICK FILM, 680K, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 680K, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3626
Product Name Chip Res, Thick Film, 680K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details