Panasonic Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic ERJ-UP6F3903V

Description
CHIP RES, THICK FILM, 390K, 0.5W, 0805; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 390K, 0.5W, 0805; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic - 68AC3566 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic
68AC3566
Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic 68AC3566
CHIP RES, THICK FILM, 390K, 0.5W, 0805; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390K, 0.5W, 0805; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic - 68AC3567 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic
68AC3567
Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic 68AC3567
CHIP RES, THICK FILM, 390K, 0.5W, 0805; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390K, 0.5W, 0805; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3566
Product Name Chip Res, Thick Film, 390K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details