CHIP RES, THICK FILM, 330R, 0.5W, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
CHIP RES, THICK FILM, 330R, 0.5W, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
RES 330 OHM 1% 1/2W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 68AC3540 | ERJ-UP6F3300V |
| Product Name | Chip Res, Thick Film, 330R, 0.5W, 0805; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 330 ohms | 330 ohms |
| Tolerance | 1 +/- % | 1 +/- % |