Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP6F30R0V

Description
RES 30 OHM 1% 1/2W 0805
Datasheet
Description
RES 30 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP6F30R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP6F30R0V
Resistors - Chip Resistor - Surface Mount ERJ-UP6F30R0V
RES 30 OHM 1% 1/2W 0805

RES 30 OHM 1% 1/2W 0805

Supplier's Site
Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic - 68AC3528 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic
68AC3528
Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic 68AC3528
CHIP RES, THICK FILM, 30R, 0.5W, 0805; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.5W, 0805; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic - 68AC3529 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic
68AC3529
Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic 68AC3529
CHIP RES, THICK FILM, 30R, 0.5W, 0805; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.5W, 0805; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP6F30R0V 68AC3528
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 30R, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567521P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers