Panasonic Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic ERJ-UP6F2700V

Description
CHIP RES, THICK FILM, 270R, 0.5W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 270R, 0.5W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic - 68AC3520 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic
68AC3520
Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic 68AC3520
CHIP RES, THICK FILM, 270R, 0.5W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 270R, 0.5W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic - 68AC3521 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic
68AC3521
Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic 68AC3521
CHIP RES, THICK FILM, 270R, 0.5W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 270R, 0.5W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3520
Product Name Chip Res, Thick Film, 270R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details