Panasonic Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic ERJ-UP6F1800V

Description
CHIP RES, THICK FILM, 180R, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 180R, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic - 68AC3481 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic
68AC3481
Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic 68AC3481
CHIP RES, THICK FILM, 180R, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 180R, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic - 68AC3480 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic
68AC3480
Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic 68AC3480
CHIP RES, THICK FILM, 180R, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 180R, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3481
Product Name Chip Res, Thick Film, 180R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers